3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Res Metal Film 3K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF53K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF53K0JT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD SMF5 3K0 5%
SMD Current Sense Resistors, SM Series, 3 kohm, 5 W, - 5%, 500 V, SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131693TR-ND | 52-SMF53K0JT | SMF53K0JT | 16R9950 |
| Product Name | Chip Resistor - Surface Mount | SMD 5W Resistor | Metal Film Resistors - SMD SMF5 3K0 5% | Smd Current Sense Resistors, Sm Series, 3 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Current Sensing | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |