Fixed Resistor, Metal Film, 5W, 39000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF539KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 39000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 39000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF539KJT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD SMF5 39K 5%
39 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
39 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
39 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMF539KJT | SMF539KJT | A131692CT-ND |
| Product Name | SMD 5W 39000ohm 500V Resistor | Metal Film Resistors - SMD SMF5 39K 5% | Chip Resistor - Surface Mount |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 39000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |