TE Connectivity SMD 5W Resistor SMF52K4JT

Description
Res Metal Film 2.4K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K4JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K4JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 2.4K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K4JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K4JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-SMF52K4JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMF52K4JT
SMD 5W Resistor 52-SMF52K4JT
Res Metal Film 2.4K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K4JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K4JT can be used for catalog matching and distributor lookup.

Res Metal Film 2.4K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K4JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K4JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD SMF5 2K4 5% - SMF52K4JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 2K4 5%
SMF52K4JT
Metal Film Resistors - SMD SMF5 2K4 5% SMF52K4JT
Metal Film Resistors - SMD SMF5 2K4 5%

Metal Film Resistors - SMD SMF5 2K4 5%

Supplier's Site
Chip Resistor - Surface Mount - A138698CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138698CT-ND
Chip Resistor - Surface Mount A138698CT-ND
2.4 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2.4 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138698TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138698TR-ND
Chip Resistor - Surface Mount A138698TR-ND
2.4 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2.4 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMF52K4JT SMF52K4JT A138698CT-ND
Product Name SMD 5W Resistor Metal Film Resistors - SMD SMF5 2K4 5% Chip Resistor - Surface Mount
Technology / Construction Metal Film MetalFilm MetalFilm
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details