TE Connectivity SMD 5W Resistor SMF52K0JT

Description
Res Metal Film 2K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K0JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K0JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-SMF52K0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMF52K0JT
SMD 5W Resistor 52-SMF52K0JT
Res Metal Film 2K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K0JT can be used for catalog matching and distributor lookup.

Res Metal Film 2K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF52K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF52K0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8077297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077297
Surface Mount Resistors 8077297
TE Connectivity SMF52K0JT

TE Connectivity SMF52K0JT

Supplier's Site
Surface Mount Resistors - 8077297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077297P
Surface Mount Resistors 8077297P
TE Connectivity SMF52K0JT

TE Connectivity SMF52K0JT

Supplier's Site
Surface Mount Resistors - 1615661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615661
Surface Mount Resistors 1615661
TE Connectivity SMF52K0JT

TE Connectivity SMF52K0JT

Supplier's Site
Chip Resistor - Surface Mount - A131689DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131689DKR-ND
Chip Resistor - Surface Mount A131689DKR-ND
2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131689TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131689TR-ND
Chip Resistor - Surface Mount A131689TR-ND
2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131689CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131689CT-ND
Chip Resistor - Surface Mount A131689CT-ND
2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMF52K0JT 8077297 8077297P A131689DKR-ND
Product Name SMD 5W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Metal Film Metal film MetalFilm; Metal Film MetalFilm
Tolerance 5 +/- % 5 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Standards and Certifications RoHS RoHS
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details