TE Connectivity Chip Resistor - Surface Mount SMF5270KJT

Description
270 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138813CT-ND
Chip Resistor - Surface Mount A138813CT-ND
270 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138813TR-ND
Chip Resistor - Surface Mount A138813TR-ND
270 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF5270KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5270KJT
SMD 5W 500V Resistor 52-SMF5270KJT
5W 270kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF5270KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5270KJT can be used for catalog matching and distributor lookup.

5W 270kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF5270KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5270KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smf Series, 270 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity - 19R4887 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smf Series, 270 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
19R4887
Surface Mount Metal Film Resistor, Smf Series, 270 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity 19R4887
Surface Mount Metal Film Resistor, SMF Series, 270 kohm, 5 W, - 5%, 500 V

Surface Mount Metal Film Resistor, SMF Series, 270 kohm, 5 W, - 5%, 500 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138813CT-ND 52-SMF5270KJT 19R4887
Product Name Chip Resistor - Surface Mount SMD 5W 500V Resistor Surface Mount Metal Film Resistor, Smf Series, 270 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers