TE Connectivity Chip Resistor - Surface Mount SMF524KJT

Description
24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138696TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138696TR-ND
Chip Resistor - Surface Mount A138696TR-ND
24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138696CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138696CT-ND
Chip Resistor - Surface Mount A138696CT-ND
24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138696DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138696DKR-ND
Chip Resistor - Surface Mount A138696DKR-ND
24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

24 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
5W 500V Resistor - 52-SMF524KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 500V Resistor
52-SMF524KJT
5W 500V Resistor 52-SMF524KJT
Metal Film Resistor, 5W, 24kR, 5% Tol, 500V, SM Product overview: SMF524KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF524KJT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 5W, 24kR, 5% Tol, 500V, SM Product overview: SMF524KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF524KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8077411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077411
Surface Mount Resistors 8077411
TE Connectivity SMF524KJT

TE Connectivity SMF524KJT

Supplier's Site
Surface Mount Resistors - 1615812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615812
Surface Mount Resistors 1615812
TE Connectivity SMF524KJT

TE Connectivity SMF524KJT

Supplier's Site
Smd Current Sense Resistors, Sm Series, 24 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 18R4401 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sm Series, 24 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
18R4401
Smd Current Sense Resistors, Sm Series, 24 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 18R4401
SMD Current Sense Resistors, SM Series, 24 kohm, 5 W, - 5%, 500 V, SMD

SMD Current Sense Resistors, SM Series, 24 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138696TR-ND 52-SMF524KJT 8077411 18R4401
Product Name Chip Resistor - Surface Mount 5W 500V Resistor Surface Mount Resistors Smd Current Sense Resistors, Sm Series, 24 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction MetalFilm METAL FILM Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - RL73H2AR75FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details