TE Connectivity Chip Resistor - Surface Mount SMF5240KJT

Description
240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138812TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138812TR-ND
Chip Resistor - Surface Mount A138812TR-ND
240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138812DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138812DKR-ND
Chip Resistor - Surface Mount A138812DKR-ND
240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138812CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138812CT-ND
Chip Resistor - Surface Mount A138812CT-ND
240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

240 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Smd Current Sense Resistors, Sm Series, 240 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8562 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sm Series, 240 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8562
Smd Current Sense Resistors, Sm Series, 240 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8562
SMD Current Sense Resistors, SM Series, 240 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

SMD Current Sense Resistors, SM Series, 240 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138812TR-ND 95W8562
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Sm Series, 240 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers