TE Connectivity SMD 5W 500V Resistor SMF522KJT

Description
5W 22kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF522KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF522KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 22kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF522KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF522KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF522KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF522KJT
SMD 5W 500V Resistor 52-SMF522KJT
5W 22kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF522KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF522KJT can be used for catalog matching and distributor lookup.

5W 22kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF522KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF522KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A106034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106034TR-ND
Chip Resistor - Surface Mount A106034TR-ND
22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106034CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106034CT-ND
Chip Resistor - Surface Mount A106034CT-ND
22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106034DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106034DKR-ND
Chip Resistor - Surface Mount A106034DKR-ND
22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1039505-SMF522KJT
Resistors - Chip Resistor - Surface Mount 1039505-SMF522KJT
Win Source Part Number: 1039505-SMF522KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.280" (7.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Metal Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 5329 (13573 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm) Alternative Parts (Cross-Reference): SMF524KJT; SMF520KJT; CRCW080522K0FKEAC; CRCW080520K0FKEAC; CRCW040220K0FKEDC; MCRE000172; MCRE0001714-1879234- 0; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A106034DKR,418792340 ,4-1879234-0-ND,A106 034CT,4-1879234-0,A1 06034TR Base Product Number: SMF5

Win Source Part Number: 1039505-SMF522KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 5329 (13573 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm)
Alternative Parts (Cross-Reference): SMF524KJT; SMF520KJT; CRCW080522K0FKEAC; CRCW080520K0FKEAC; CRCW040220K0FKEDC; MCRE000172; MCRE0001714-1879234-0;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A106034DKR,418792340,4-1879234-0-ND,A106034CT,4-1879234-0,A106034TR
Base Product Number: SMF5

Buy Now Datasheet
Res, Metal Film, 22K, 5%, 5W, 5328; Resistance Cgs Te Connectivity - 54M0806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 22K, 5%, 5W, 5328; Resistance Cgs Te Connectivity
54M0806
Res, Metal Film, 22K, 5%, 5W, 5328; Resistance Cgs Te Connectivity 54M0806
RES, METAL FILM, 22K, 5%, 5W, 5328; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 22K, 5%, 5W, 5328; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMF522KJT A106034TR-ND 1039505-SMF522KJT 54M0806
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Metal Film, 22K, 5%, 5W, 5328; Resistance Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details