5W 220kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF5220KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5220KJT can be used for catalog matching and distributor lookup.
220 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
220 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
220 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Manufacturer: TE Connectivity
Win Source Part Number: 884540-SMF5220KJT
Series: SMF, CGS
Operating Temperature Range: -80°C ~ 280°C
Features: 220 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Package: 5329 (13573 Metric), J-Lead
Package: Reel - TR
Family Name: SMF5
Categories: Resistors
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A138811TR, A138811CT, A138811DKR, 6-1879234-4-ND, SMF5220KJT-ND, 6-1879234-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMF5220KJT | A138811DKR-ND | 884540-SMF5220KJT |
| Product Name | SMD 5W 500V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMF5220KJT |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 220000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |