TE Connectivity Chip Resistor - Surface Mount SMF520KJT

Description
20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131810DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131810DKR-ND
Chip Resistor - Surface Mount A131810DKR-ND
20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131810TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131810TR-ND
Chip Resistor - Surface Mount A131810TR-ND
20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131810CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131810CT-ND
Chip Resistor - Surface Mount A131810CT-ND
20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

20 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W Resistor - 52-SMF520KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMF520KJT
SMD 5W Resistor 52-SMF520KJT
Res Metal Film 20K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF520KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF520KJT can be used for catalog matching and distributor lookup.

Res Metal Film 20K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF520KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF520KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A131810DKR-ND 52-SMF520KJT
Product Name Chip Resistor - Surface Mount SMD 5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers