Metal Film Resistors - SMD SMF5 1M6 5%
1.6 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.6 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Thin Film Resistors - SMD SMF5 1M6 5% Product overview: SMF51M6JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51M6JT can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, SM Series, 1.6 Mohm, 5 W, - 5%, 500 V, SMD
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMF51M6JT | A138808CT-ND | 52-SMF51M6JT | 19R9268 |
| Product Name | Metal Film Resistors - SMD SMF5 1M6 5% | Chip Resistor - Surface Mount | SMD Resistor | Smd Current Sense Resistors, Sm Series, 1.6 Mohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | Thin Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 5329 | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Current Sensing |