1.5 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.5 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Power Resistor, 5W, 1.5MR, 500V, 5% Tol, SMD Product overview: SMF51M5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51M5JT can be used for catalog matching and distributor lookup.
Surface Mount Metal Film Resistor, SM Series, 1.5 Mohm, 5 W, - 5%, 500 V, SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138807TR-ND | 52-SMF51M5JT | 19R9267 |
| Product Name | Chip Resistor - Surface Mount | SMD 5W 500V Resistor | Surface Mount Metal Film Resistor, Sm Series, 1.5 Mohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % |