TE Connectivity
Smf5 1M3 5% Cgs - Te Connectivity
SMF51M3JT
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Smf5 1M3 5% Cgs - Te Connectivity
35AC3914
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
SMF51M3JT |
35AC3914 |
|
Product Name
|
|
Smf5 1M3 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers