TE Connectivity Metal Film Resistors - SMD SMF5 1M2 5% SMF51M2JT

Description
Metal Film Resistors - SMD SMF5 1M2 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 1M2 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 1M2 5% - SMF51M2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 1M2 5%
SMF51M2JT
Metal Film Resistors - SMD SMF5 1M2 5% SMF51M2JT
Metal Film Resistors - SMD SMF5 1M2 5%

Metal Film Resistors - SMD SMF5 1M2 5%

Supplier's Site
SMD 5W 500V Resistor - 52-SMF51M2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF51M2JT
SMD 5W 500V Resistor 52-SMF51M2JT
Metal Film Resistor, 5W, 1.2MΩ, 500V, 5% Tol, SMD Product overview: SMF51M2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51M2JT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 5W, 1.2MΩ, 500V, 5% Tol, SMD Product overview: SMF51M2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51M2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138805TR-ND
Chip Resistor - Surface Mount A138805TR-ND
1.2 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138805CT-ND
Chip Resistor - Surface Mount A138805CT-ND
1.2 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 1.2 Mohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 1.2 Mohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8545
Surface Mount Metal Film Resistor, Sm Series, 1.2 Mohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8545
Surface Mount Metal Film Resistor, SM Series, 1.2 Mohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 1.2 Mohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - SMF51M2JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMF51M2JT
Chip Resistor - Surface Mount SMF51M2JT
RES SMD 1.2M OHM 5% 5W 5329

RES SMD 1.2M OHM 5% 5W 5329

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number SMF51M2JT 52-SMF51M2JT A138805TR-ND 95W8545 SMF51M2JT
Product Name Metal Film Resistors - SMD SMF5 1M2 5% SMD 5W 500V Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 1.2 Mohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details