TE Connectivity Metal Film Resistors - SMD SMF5 1M1 5% SMF51M1JT

Description
Metal Film Resistors - SMD SMF5 1M1 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 1M1 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 1M1 5% - SMF51M1JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 1M1 5%
SMF51M1JT
Metal Film Resistors - SMD SMF5 1M1 5% SMF51M1JT
Metal Film Resistors - SMD SMF5 1M1 5%

Metal Film Resistors - SMD SMF5 1M1 5%

Supplier's Site
Chip Resistor - Surface Mount - A138804TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138804TR-ND
Chip Resistor - Surface Mount A138804TR-ND
1.1 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.1 MOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF51M1JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF51M1JT
SMD 5W 500V Resistor 52-SMF51M1JT
Metal Film Resistor, 5W, 1.1MR, 5% Tol, 500V, SMD Product overview: SMF51M1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51M1JT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 5W, 1.1MR, 5% Tol, 500V, SMD Product overview: SMF51M1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51M1JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SMF51M1JT A138804TR-ND 52-SMF51M1JT
Product Name Metal Film Resistors - SMD SMF5 1M1 5% Chip Resistor - Surface Mount SMD 5W 500V Resistor
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details