TE Connectivity SMD 5W 500V Resistor SMF51K5JT

Description
Metal Film Resistor, 5W, 1.5kR, 5% Tol, 500V, SMD Product overview: SMF51K5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K5JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 5W, 1.5kR, 5% Tol, 500V, SMD Product overview: SMF51K5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K5JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF51K5JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF51K5JT
SMD 5W 500V Resistor 52-SMF51K5JT
Metal Film Resistor, 5W, 1.5kR, 5% Tol, 500V, SMD Product overview: SMF51K5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K5JT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 5W, 1.5kR, 5% Tol, 500V, SMD Product overview: SMF51K5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K5JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A121518DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121518DKR-ND
Chip Resistor - Surface Mount A121518DKR-ND
1.5 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.5 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121518TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121518TR-ND
Chip Resistor - Surface Mount A121518TR-ND
1.5 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.5 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121518CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121518CT-ND
Chip Resistor - Surface Mount A121518CT-ND
1.5 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.5 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity - 16R9943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
16R9943
Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity 16R9943
RES, 1K5, 0.1%, 5W, 5328, METAL FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 1K5, 0.1%, 5W, 5328, METAL FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity - 46AK9464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
46AK9464
Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity 46AK9464
RES, 1K5, 0.1%, 5W, 5328, METAL FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 1K5, 0.1%, 5W, 5328, METAL FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-SMF51K5JT A121518DKR-ND 16R9943
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Res, 1K5, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details