TE Connectivity SMD 5W 500V Resistor SMF51K0JT

Description
5W 1kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF51K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K0JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 1kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF51K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K0JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF51K0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF51K0JT
SMD 5W 500V Resistor 52-SMF51K0JT
5W 1kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF51K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K0JT can be used for catalog matching and distributor lookup.

5W 1kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF51K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103581TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103581TR-ND
Chip Resistor - Surface Mount A103581TR-ND
1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103581DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103581DKR-ND
Chip Resistor - Surface Mount A103581DKR-ND
1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103581CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103581CT-ND
Chip Resistor - Surface Mount A103581CT-ND
1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity - 17R5654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
17R5654
Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity 17R5654
RES, 1K, 0.1%, 5W, 5328, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:500VRoHS Compliant: Yes

RES, 1K, 0.1%, 5W, 5328, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity - 46AK9463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
46AK9463
Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity 46AK9463
RES, 1K, 0.1%, 5W, 5328, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:500VRoHS Compliant: Yes

RES, 1K, 0.1%, 5W, 5328, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-SMF51K0JT A103581TR-ND 17R5654
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Res, 1K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details