TE Connectivity SMD 5W 18000ohm 500V Resistor SMF518KJT

Description
Fixed Resistor, Metal Film, 5W, 18000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF518KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 18000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 18000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF518KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 5W, 18000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF518KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 18000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 18000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF518KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 18000ohm 500V Resistor - 52-SMF518KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 18000ohm 500V Resistor
52-SMF518KJT
SMD 5W 18000ohm 500V Resistor 52-SMF518KJT
Fixed Resistor, Metal Film, 5W, 18000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF518KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 18000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 18000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF518KJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 5W, 18000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF518KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 18000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 18000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF518KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138801CT-ND
Chip Resistor - Surface Mount A138801CT-ND
18 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138801TR-ND
Chip Resistor - Surface Mount A138801TR-ND
18 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 18K 5% - SMF518KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 18K 5%
SMF518KJT
Metal Film Resistors - SMD SMF5 18K 5% SMF518KJT
Metal Film Resistors - SMD SMF5 18K 5%

Metal Film Resistors - SMD SMF5 18K 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-SMF518KJT A138801CT-ND SMF518KJT
Product Name SMD 5W 18000ohm 500V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 18K 5%
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details