The Surface Mount Metal Film Resistor, SM Series, part number 18R0496, features a resistance value of 16 kΩ and a power rating of 5 W. It has a tolerance of ±5% and a maximum voltage rating of 500 V. This resistor is designed for surface mount applications, making it suitable for compact electronic circuits. Its metal film construction provides stability and reliability in performance, which is essential for precision applications. The product is ideal for engineers looking for a robust resistor that meets high voltage and power requirements in their designs.
Res Metal Film 16K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF516KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF516KJT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD SMF5 16K 5%
16 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
16 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Surface Mount Metal Film Resistor, SM Series, 16 kohm, 5 W, - 5%, 500 V, SMD
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF516KJT | SMF516KJT | A138799CT-ND | 18R0496 |
| Product Name | SMD 5W Resistor | Metal Film Resistors - SMD SMF5 16K 5% | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Sm Series, 16 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |