TE Connectivity Chip Resistor - Surface Mount SMF513KJT

Description
13 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
13 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131807CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131807CT-ND
Chip Resistor - Surface Mount A131807CT-ND
13 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

13 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131807TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131807TR-ND
Chip Resistor - Surface Mount A131807TR-ND
13 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

13 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 13K 5% - SMF513KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 13K 5%
SMF513KJT
Metal Film Resistors - SMD SMF5 13K 5% SMF513KJT
Metal Film Resistors - SMD SMF5 13K 5%

Metal Film Resistors - SMD SMF5 13K 5%

Supplier's Site
SMD Resistor - 52-SMF513KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-SMF513KJT
SMD Resistor 52-SMF513KJT
Thin Film Resistors - SMD SMF5 13K 5% Product overview: SMF513KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF513KJT can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD SMF5 13K 5% Product overview: SMF513KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF513KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A131807CT-ND SMF513KJT 52-SMF513KJT
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 13K 5% SMD Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details