SMF5130KJT -- SMF5 130K 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf5 130K 5% Cgs - Te Connectivity
SMF5130KJT
Suppliers
Smf5 130K 5% Cgs - Te Connectivity
35AC3920
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3920 |
|
Product Name
|
Smf5 130K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details