TE Connectivity Chip Resistor - Surface Mount SMF5130KJT

Description
130 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138691CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138691CT-ND
Chip Resistor - Surface Mount A138691CT-ND
130 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

130 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138691TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138691TR-ND
Chip Resistor - Surface Mount A138691TR-ND
130 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

130 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF5130KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5130KJT
SMD 5W 500V Resistor 52-SMF5130KJT
5W 130kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF5130KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5130KJT can be used for catalog matching and distributor lookup.

5W 130kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF5130KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5130KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1094399-SMF5130KJT
Resistors - Chip Resistor - Surface Mount 1094399-SMF5130KJT
Win Source Part Number: 1094399-SMF5130KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.280" (7.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Metal Film Number of Terminations: 2 Resistance: 130 kOhms Package / Case: 5329 (13573 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm) Alternative Parts (Cross-Reference): SMF5120KJT; CRCW0402121KFKEDC; CRCW0402143KFKEDC; PTN0805E1323BST1; MCRE0001905-1879234- 9; 5-1879234-9 .; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A138691CT,5-1879234- 9-ND,A138691DKR,A138 691TR,5-1879234-9,SM F5130KJT-ND Base Product Number: SMF5

Win Source Part Number: 1094399-SMF5130KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 130 kOhms
Package / Case: 5329 (13573 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm)
Alternative Parts (Cross-Reference): SMF5120KJT; CRCW0402121KFKEDC; CRCW0402143KFKEDC; PTN0805E1323BST1; MCRE0001905-1879234-9; 5-1879234-9 .;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A138691CT,5-1879234-9-ND,A138691DKR,A138691TR,5-1879234-9,SMF5130KJT-ND
Base Product Number: SMF5

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 130 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 18R9150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 130 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
18R9150
Surface Mount Metal Film Resistor, Sm Series, 130 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 18R9150
Surface Mount Metal Film Resistor, SM Series, 130 kohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 130 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138691CT-ND 52-SMF5130KJT 1094399-SMF5130KJT 18R9150
Product Name Chip Resistor - Surface Mount SMD 5W 500V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 130 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers