TE Connectivity 5W 500V Resistor SMF512KJT

Description
5W 12kR Metal Film Resistor, 500V, 5% Tol, SM Product overview: SMF512KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF512KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 12kR Metal Film Resistor, 500V, 5% Tol, SM Product overview: SMF512KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF512KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W 500V Resistor - 52-SMF512KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 500V Resistor
52-SMF512KJT
5W 500V Resistor 52-SMF512KJT
5W 12kR Metal Film Resistor, 500V, 5% Tol, SM Product overview: SMF512KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF512KJT can be used for catalog matching and distributor lookup.

5W 12kR Metal Film Resistor, 500V, 5% Tol, SM Product overview: SMF512KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF512KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131806CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131806CT-ND
Chip Resistor - Surface Mount A131806CT-ND
12 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131806TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131806TR-ND
Chip Resistor - Surface Mount A131806TR-ND
12 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 12K 5% - SMF512KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 12K 5%
SMF512KJT
Metal Film Resistors - SMD SMF5 12K 5% SMF512KJT
Metal Film Resistors - SMD SMF5 12K 5%

Metal Film Resistors - SMD SMF5 12K 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-SMF512KJT A131806CT-ND SMF512KJT
Product Name 5W 500V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 12K 5%
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details