TE Connectivity Metal Film Resistors - SMD SMF5 120K 5% SMF5120KJT

Description
Metal Film Resistors - SMD SMF5 120K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 120K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 120K 5% - SMF5120KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 120K 5%
SMF5120KJT
Metal Film Resistors - SMD SMF5 120K 5% SMF5120KJT
Metal Film Resistors - SMD SMF5 120K 5%

Metal Film Resistors - SMD SMF5 120K 5%

Supplier's Site
SMD 5W 500V Resistor - 52-SMF5120KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5120KJT
SMD 5W 500V Resistor 52-SMF5120KJT
5W Metal Film Resistor, 120kR, 5% Tol, 500V, SMD Product overview: SMF5120KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5120KJT can be used for catalog matching and distributor lookup.

5W Metal Film Resistor, 120kR, 5% Tol, 500V, SMD Product overview: SMF5120KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5120KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138690TR-ND
Chip Resistor - Surface Mount A138690TR-ND
120 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138690CT-ND
Chip Resistor - Surface Mount A138690CT-ND
120 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138690DKR-ND
Chip Resistor - Surface Mount A138690DKR-ND
120 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smf Series, 120 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity - 18R9149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smf Series, 120 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
18R9149
Surface Mount Metal Film Resistor, Smf Series, 120 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity 18R9149
Surface Mount Metal Film Resistor, SMF Series, 120 kohm, 5 W, - 5%, 500 V

Surface Mount Metal Film Resistor, SMF Series, 120 kohm, 5 W, - 5%, 500 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMF5120KJT 52-SMF5120KJT A138690TR-ND 18R9149
Product Name Metal Film Resistors - SMD SMF5 120K 5% SMD 5W 500V Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smf Series, 120 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 120000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details