TE Connectivity SMD 5W 500V Resistor SMF510KJT

Description
5W Metal Film Resistor, 10kR, 5% Tol, 500V, SMD Product overview: SMF510KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF510KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W Metal Film Resistor, 10kR, 5% Tol, 500V, SMD Product overview: SMF510KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF510KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF510KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF510KJT
SMD 5W 500V Resistor 52-SMF510KJT
5W Metal Film Resistor, 10kR, 5% Tol, 500V, SMD Product overview: SMF510KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF510KJT can be used for catalog matching and distributor lookup.

5W Metal Film Resistor, 10kR, 5% Tol, 500V, SMD Product overview: SMF510KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF510KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131805TR-ND
Chip Resistor - Surface Mount A131805TR-ND
10 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131805CT-ND
Chip Resistor - Surface Mount A131805CT-ND
10 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131805DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131805DKR-ND
Chip Resistor - Surface Mount A131805DKR-ND
10 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 10K 5% - SMF510KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 10K 5%
SMF510KJT
Metal Film Resistors - SMD SMF5 10K 5% SMF510KJT
Metal Film Resistors - SMD SMF5 10K 5%

Metal Film Resistors - SMD SMF5 10K 5%

Supplier's Site
Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity - 46AK9465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
46AK9465
Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity 46AK9465
RES, 10K, 0.1%, 5W, 5328, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 10K, 0.1%, 5W, 5328, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity - 18R0491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
18R0491
Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity 18R0491
RES, 10K, 0.1%, 5W, 5328, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 10K, 0.1%, 5W, 5328, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMF510KJT A131805TR-ND SMF510KJT 46AK9465
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 10K 5% Res, 10K, 0.1%, 5W, 5328, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-1622820-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers