TE Connectivity Metal Film Resistors - SMD SMF3 8K2 5% SMF38K2JT

Description
Metal Film Resistors - SMD SMF3 8K2 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 8K2 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 8K2 5% - SMF38K2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 8K2 5%
SMF38K2JT
Metal Film Resistors - SMD SMF3 8K2 5% SMF38K2JT
Metal Film Resistors - SMD SMF3 8K2 5%

Metal Film Resistors - SMD SMF3 8K2 5%

Supplier's Site
Chip Resistor - Surface Mount - A103579CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103579CT-ND
Chip Resistor - Surface Mount A103579CT-ND
8.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103579DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103579DKR-ND
Chip Resistor - Surface Mount A103579DKR-ND
8.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103579TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103579TR-ND
Chip Resistor - Surface Mount A103579TR-ND
8.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 3W 500V Resistor - 52-SMF38K2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF38K2JT
SMD 3W 500V Resistor 52-SMF38K2JT
SMF Metal Film Resistor, 3W, 8.2kR, 500V, 5%, SMD Product overview: SMF38K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF38K2JT can be used for catalog matching and distributor lookup.

SMF Metal Film Resistor, 3W, 8.2kR, 500V, 5%, SMD Product overview: SMF38K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF38K2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SMF38K2JT A103579CT-ND 52-SMF38K2JT
Product Name Metal Film Resistors - SMD SMF3 8K2 5% Chip Resistor - Surface Mount SMD 3W 500V Resistor
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details