Metal Film Resistors - SMD SMF3 820R 5%
3W 820R Metal Film Resistor, 5% Tol, 500V, SMD, 4122 Product overview: SMF3820RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3820RJT can be used for catalog matching and distributor lookup.
820 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
820 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
820 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Surface Mount Chip Resistor, Metal Film, SMF Series, 820 ohm, 3 W, 5%, 300 V, SMD
Surface Mount Metal Film Resistor, SMF Series, 820 ohm, 3 W, - 5%, 300 V, SMD RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMF3820RJT | 52-SMF3820RJT | A103578DKR-ND | 16R9868 | 98K0063 |
| Product Name | Metal Film Resistors - SMD SMF3 820R 5% | SMD 3W 500V Resistor | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Metal Film, Smf Series, 820 Ohm, 3 W, 5%, 300 V, Smd Cgs Te Connectivity | Surface Mount Metal Film Resistor, Smf Series, 820 Ohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Resistance Range | 820 ohms | 820 ohms | |||
| Operating DC Voltage | 500 volts |