820 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF3 820R 1%
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138795TR-ND | 1111-SMF3820RFTTR-ND | SMF3820RFT |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF3 820R 1% |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 820 ohms |