Metal Film Resistors - SMD SMF3 820K 5%
Thin Film Resistors - SMD SMF3 820K 5% Product overview: SMF3820KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3820KJT can be used for catalog matching and distributor lookup.
820 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
820 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMF3820KJT | 52-SMF3820KJT | A138688TR-ND |
| Product Name | Metal Film Resistors - SMD SMF3 820K 5% | SMD Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm | Thin Film | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 4122 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 820000 ohms | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |