TE Connectivity Metal Film Resistors - SMD SMF3 68K 5% SMF368KJT

Description
Metal Film Resistors - SMD SMF3 68K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 68K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 68K 5% - SMF368KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 68K 5%
SMF368KJT
Metal Film Resistors - SMD SMF3 68K 5% SMF368KJT
Metal Film Resistors - SMD SMF3 68K 5%

Metal Film Resistors - SMD SMF3 68K 5%

Supplier's Site
SMD 3W 68000ohm 500V Resistor - 52-SMF368KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 68000ohm 500V Resistor
52-SMF368KJT
SMD 3W 68000ohm 500V Resistor 52-SMF368KJT
Fixed Resistor, Metal Film, 3W, 68000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF368KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 68000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 68000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF368KJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 68000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF368KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 68000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 68000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF368KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131685CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131685CT-ND
Chip Resistor - Surface Mount A131685CT-ND
68 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131685TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131685TR-ND
Chip Resistor - Surface Mount A131685TR-ND
68 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131685DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131685DKR-ND
Chip Resistor - Surface Mount A131685DKR-ND
68 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMF368KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMF368KJTTR-ND
Chip Resistor - Surface Mount 1111-SMF368KJTTR-ND
SMF3 68K 5%

SMF3 68K 5%

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMF368KJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMF368KJT
Resistors - Chip Resistor - Surface Mount SMF368KJT
RES SMD 68K OHM 5% 3W 4122

RES SMD 68K OHM 5% 3W 4122

Supplier's Site
Res, 68K, 5%, 3W, 4122, Metal Film Rohs Compliant Cgs Te Connectivity - 69AH9158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 3W, 4122, Metal Film Rohs Compliant Cgs Te Connectivity
69AH9158
Res, 68K, 5%, 3W, 4122, Metal Film Rohs Compliant Cgs Te Connectivity 69AH9158
RES, 68K, 5%, 3W, 4122, METAL FILM ROHS COMPLIANT: YES

RES, 68K, 5%, 3W, 4122, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMF368KJT 52-SMF368KJT A131685CT-ND 1111-SMF368KJTTR-ND SMF368KJT 69AH9158
Product Name Metal Film Resistors - SMD SMF3 68K 5% SMD 3W 68000ohm 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68K, 5%, 3W, 4122, Metal Film Rohs Compliant Cgs Te Connectivity
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 (10555 Metric), J-Lead
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 68000 ohms 68000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details