TE Connectivity Metal Film Resistors - SMD 680Ohms 3Watt 500V SMF3680RJT

Description
Metal Film Resistors - SMD 680Ohms 3Watt 500V
Request a Quote Datasheet
Description
Metal Film Resistors - SMD 680Ohms 3Watt 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD 680Ohms 3Watt 500V - SMF3680RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 680Ohms 3Watt 500V
SMF3680RJT
Metal Film Resistors - SMD 680Ohms 3Watt 500V SMF3680RJT
Metal Film Resistors - SMD 680Ohms 3Watt 500V

Metal Film Resistors - SMD 680Ohms 3Watt 500V

Supplier's Site
Chip Resistor - Surface Mount - A103577TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103577TR-ND
Chip Resistor - Surface Mount A103577TR-ND
680 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103577CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103577CT-ND
Chip Resistor - Surface Mount A103577CT-ND
680 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103577DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103577DKR-ND
Chip Resistor - Surface Mount A103577DKR-ND
680 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 3W 680 Ohm 500V Resistor - 52-SMF3680RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 680 Ohm 500V Resistor
52-SMF3680RJT
SMD 3W 680 Ohm 500V Resistor 52-SMF3680RJT
Metal Film Resistor, 3W, 680 Ohm, 500V, 5%, SMD Product overview: SMF3680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 680 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 680 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3680RJT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 3W, 680 Ohm, 500V, 5%, SMD Product overview: SMF3680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 680 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 680 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3680RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMF3680RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMF3680RJT
Resistors - Chip Resistor - Surface Mount SMF3680RJT
RES SMD 680 OHM 5% 3W 4122

RES SMD 680 OHM 5% 3W 4122

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number SMF3680RJT A103577TR-ND 52-SMF3680RJT SMF3680RJT
Product Name Metal Film Resistors - SMD 680Ohms 3Watt 500V Chip Resistor - Surface Mount SMD 3W 680 Ohm 500V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 (10555 Metric), J-Lead
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details