TE Connectivity Chip Resistor - Surface Mount SMF35K6JT

Description
5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103576CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103576CT-ND
Chip Resistor - Surface Mount A103576CT-ND
5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103576DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103576DKR-ND
Chip Resistor - Surface Mount A103576DKR-ND
5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103576TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103576TR-ND
Chip Resistor - Surface Mount A103576TR-ND
5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD 5.6KOhms 3Watt 500V - SMF35K6JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 5.6KOhms 3Watt 500V
SMF35K6JT
Metal Film Resistors - SMD 5.6KOhms 3Watt 500V SMF35K6JT
Metal Film Resistors - SMD 5.6KOhms 3Watt 500V

Metal Film Resistors - SMD 5.6KOhms 3Watt 500V

Supplier's Site
SMD 3W 5600ohm 500V Resistor - 52-SMF35K6JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 5600ohm 500V Resistor
52-SMF35K6JT
SMD 3W 5600ohm 500V Resistor 52-SMF35K6JT
Fixed Resistor, Metal Film, 3W, 5600ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF35K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 5600ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 5600ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF35K6JT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 5600ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF35K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 5600ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 5600ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF35K6JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A103576CT-ND SMF35K6JT 52-SMF35K6JT
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD 5.6KOhms 3Watt 500V SMD 3W 5600ohm 500V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details