SMF35K6JT -- SMF3 5K6 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf3 5K6 5% Cgs - Te Connectivity
SMF35K6JT
Suppliers
Smf3 5K6 5% Cgs - Te Connectivity
75AC2156
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC2156 |
|
Product Name
|
Smf3 5K6 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details