Metal Film Power Resistor, 3W, 56kR, 500V, 5% Tol, SMD Product overview: SMF356KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF356KJT can be used for catalog matching and distributor lookup.
56 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
56 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
56 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF3 56K 5%
Surface Mount Chip Resistor, Metal Film, SMF Series, 56 kohm, 3 W, 5%, 300 V, SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF356KJT | A103575TR-ND | SMF356KJT | 98K0053 |
| Product Name | SMD 3W 500V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF3 56K 5% | Surface Mount Chip Resistor, Metal Film, Smf Series, 56 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 56000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |