Fixed Resistor, Metal Film, 3W, 560ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3560RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 560ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 560ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3560RJT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD 560Ohms 3Watt 500V
560 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
560 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
560 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
RES SMD 560 OHM 5% 3W 4122
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF3560RJT | SMF3560RJT | A103574CT-ND | SMF3560RJT | 17R5579 |
| Product Name | SMD 3W 560ohm 500V Resistor | Metal Film Resistors - SMD 560Ohms 3Watt 500V | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smf3 560R 5 Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | ||||
| Operating AC Voltage | 500 volts |