TE Connectivity Metal Film Resistors - SMD SMF3 560K 5% SMF3560KJT

Description
Metal Film Resistors - SMD SMF3 560K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 560K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 560K 5% - SMF3560KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 560K 5%
SMF3560KJT
Metal Film Resistors - SMD SMF3 560K 5% SMF3560KJT
Metal Film Resistors - SMD SMF3 560K 5%

Metal Film Resistors - SMD SMF3 560K 5%

Supplier's Site
SMD 3W 560000ohm 500V Resistor - 52-SMF3560KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 560000ohm 500V Resistor
52-SMF3560KJT
SMD 3W 560000ohm 500V Resistor 52-SMF3560KJT
Fixed Resistor, Metal Film, 3W, 560000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3560KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 560000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 560000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3560KJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 560000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3560KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 560000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 560000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3560KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138686CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138686CT-ND
Chip Resistor - Surface Mount A138686CT-ND
560 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138686TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138686TR-ND
Chip Resistor - Surface Mount A138686TR-ND
560 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF3560KJT 52-SMF3560KJT A138686CT-ND
Product Name Metal Film Resistors - SMD SMF3 560K 5% SMD 3W 560000ohm 500V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 560000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details