TE Connectivity Surface Mount Resistors SMF34K7JT

Description
TE Connectivity SMF34K7JT
Request a Quote Datasheet
Description
TE Connectivity SMF34K7JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6476497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476497
Surface Mount Resistors 6476497
TE Connectivity SMF34K7JT

TE Connectivity SMF34K7JT

Supplier's Site
Surface Mount Resistors - 6476497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476497P
Surface Mount Resistors 6476497P
TE Connectivity SMF34K7JT

TE Connectivity SMF34K7JT

Supplier's Site
Surface Mount Resistors - 1680364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680364
Surface Mount Resistors 1680364
TE Connectivity SMF34K7JT

TE Connectivity SMF34K7JT

Supplier's Site
Metal Film Resistors - SMD SMF3 4K7 5% - SMF34K7JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 4K7 5%
SMF34K7JT
Metal Film Resistors - SMD SMF3 4K7 5% SMF34K7JT
Metal Film Resistors - SMD SMF3 4K7 5%

Metal Film Resistors - SMD SMF3 4K7 5%

Supplier's Site
SMD 3W 500V Resistor - 52-SMF34K7JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF34K7JT
SMD 3W 500V Resistor 52-SMF34K7JT
Metal Film Resistor, 3W, 4.7kR, 5% Tol, 500V, SMD Product overview: SMF34K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF34K7JT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 3W, 4.7kR, 5% Tol, 500V, SMD Product overview: SMF34K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF34K7JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103573TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103573TR-ND
Chip Resistor - Surface Mount A103573TR-ND
4.7 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103573CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103573CT-ND
Chip Resistor - Surface Mount A103573CT-ND
4.7 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103573DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103573DKR-ND
Chip Resistor - Surface Mount A103573DKR-ND
4.7 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6476497 6476497P SMF34K7JT 52-SMF34K7JT A103573TR-ND
Product Name Surface Mount Resistors Surface Mount Resistors Metal Film Resistors - SMD SMF3 4K7 5% SMD 3W 500V Resistor Chip Resistor - Surface Mount
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers