TE Connectivity Metal Film Resistors - SMD SMF3 470R 1% SMF3470RFT

Description
Metal Film Resistors - SMD SMF3 470R 1%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 470R 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 470R 1% - SMF3470RFT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 470R 1%
SMF3470RFT
Metal Film Resistors - SMD SMF3 470R 1% SMF3470RFT
Metal Film Resistors - SMD SMF3 470R 1%

Metal Film Resistors - SMD SMF3 470R 1%

Supplier's Site
Chip Resistor - Surface Mount - A131804CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131804CT-ND
Chip Resistor - Surface Mount A131804CT-ND
470 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131804DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131804DKR-ND
Chip Resistor - Surface Mount A131804DKR-ND
470 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131804TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131804TR-ND
Chip Resistor - Surface Mount A131804TR-ND
470 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 Ohms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMF3470RFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMF3470RFTTR-ND
Chip Resistor - Surface Mount 1111-SMF3470RFTTR-ND
SMF3 470R 1%

SMF3 470R 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF3470RFT A131804CT-ND 1111-SMF3470RFTTR-ND
Product Name Metal Film Resistors - SMD SMF3 470R 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers