TE Connectivity Chip Resistor - Surface Mount SMF33K3JT

Description
3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103569TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103569TR-ND
Chip Resistor - Surface Mount A103569TR-ND
3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103569CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103569CT-ND
Chip Resistor - Surface Mount A103569CT-ND
3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103569DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103569DKR-ND
Chip Resistor - Surface Mount A103569DKR-ND
3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD 3.3KOhms 3Watt 500V - SMF33K3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 3.3KOhms 3Watt 500V
SMF33K3JT
Metal Film Resistors - SMD 3.3KOhms 3Watt 500V SMF33K3JT
Metal Film Resistors - SMD 3.3KOhms 3Watt 500V

Metal Film Resistors - SMD 3.3KOhms 3Watt 500V

Supplier's Site
SMD 3W 500V Resistor - 52-SMF33K3JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF33K3JT
SMD 3W 500V Resistor 52-SMF33K3JT
3W Metal Film Resistor, 3.3kR, 5% Tol, 500V, SMD Product overview: SMF33K3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF33K3JT can be used for catalog matching and distributor lookup.

3W Metal Film Resistor, 3.3kR, 5% Tol, 500V, SMD Product overview: SMF33K3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF33K3JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6476469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476469
Surface Mount Resistors 6476469
TE Connectivity SMF33K3JT

TE Connectivity SMF33K3JT

Supplier's Site
Surface Mount Resistors - 6476469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476469P
Surface Mount Resistors 6476469P
TE Connectivity SMF33K3JT

TE Connectivity SMF33K3JT

Supplier's Site
Surface Mount Resistors - 1639685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639685
Surface Mount Resistors 1639685
TE Connectivity SMF33K3JT

TE Connectivity SMF33K3JT

Supplier's Site
Surface Mount Chip Resistor, Metal Film, Smf Series, 3.3 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Smf Series, 3.3 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
98K0040
Surface Mount Chip Resistor, Metal Film, Smf Series, 3.3 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity 98K0040
Surface Mount Chip Resistor, Metal Film, SMF Series, 3.3 kohm, 3 W, 5%, 300 V, SMD RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, SMF Series, 3.3 kohm, 3 W, 5%, 300 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103569TR-ND SMF33K3JT 52-SMF33K3JT 6476469 6476469P 98K0040
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD 3.3KOhms 3Watt 500V SMD 3W 500V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Metal Film, Smf Series, 3.3 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM Metal film MetalFilm; Metal Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details