TE Connectivity SMD 3W 330ohm 500V Resistor SMF3330RJT

Description
Fixed Resistor, Metal Film, 3W, 330ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3330RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 330ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 330ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3330RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 3W, 330ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3330RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 330ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 330ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3330RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W 330ohm 500V Resistor - 52-SMF3330RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 330ohm 500V Resistor
52-SMF3330RJT
SMD 3W 330ohm 500V Resistor 52-SMF3330RJT
Fixed Resistor, Metal Film, 3W, 330ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3330RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 330ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 330ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3330RJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 330ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3330RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 330ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 330ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3330RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6476346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476346
Surface Mount Resistors 6476346
TE Connectivity SMF3330RJT

TE Connectivity SMF3330RJT

Supplier's Site
Surface Mount Resistors - 6476346P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476346P
Surface Mount Resistors 6476346P
TE Connectivity SMF3330RJT

TE Connectivity SMF3330RJT

Supplier's Site
Surface Mount Resistors - 1639683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639683
Surface Mount Resistors 1639683
TE Connectivity SMF3330RJT

TE Connectivity SMF3330RJT

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1038140-SMF3330RJT
Resistors - Chip Resistor - Surface Mount 1038140-SMF3330RJT
Win Source Part Number: 1038140-SMF3330RJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 4122 (10555 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.413" L x 0.217" W (10.50mm x 5.50mm) Alternative Parts (Cross-Reference): SMF3330RJT1879022-1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A121560DKR,A121560CT ,1879022-1-ND,187902 2-1,A121560TR Base Product Number: SMF3

Win Source Part Number: 1038140-SMF3330RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 4122 (10555 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.413" L x 0.217" W (10.50mm x 5.50mm)
Alternative Parts (Cross-Reference): SMF3330RJT1879022-1;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A121560DKR,A121560CT,1879022-1-ND,1879022-1,A121560TR
Base Product Number: SMF3

Buy Now Datasheet
Chip Resistor - Surface Mount - A121560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121560TR-ND
Chip Resistor - Surface Mount A121560TR-ND
330 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

330 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121560CT-ND
Chip Resistor - Surface Mount A121560CT-ND
330 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

330 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121560DKR-ND
Chip Resistor - Surface Mount A121560DKR-ND
330 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

330 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF3 820R 5% - SMF3330RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 820R 5%
SMF3330RJT
Metal Film Resistors - SMD SMF3 820R 5% SMF3330RJT
Metal Film Resistors - SMD SMF3 820R 5%

Metal Film Resistors - SMD SMF3 820R 5%

Supplier's Site
Res, 330R, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity - 01AH0334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity
01AH0334
Res, 330R, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity 01AH0334
RES, 330R, 5%, 3W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:330ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 330R, 5%, 3W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:330ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-SMF3330RJT 6476346 6476346P 1038140-SMF3330RJT A121560TR-ND SMF3330RJT 01AH0334
Product Name SMD 3W 330ohm 500V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF3 820R 5% Res, 330R, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm; Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details