Fixed Resistor, Metal Film, 3W, 330000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF3330KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 330000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 330000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3330KJT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD SMF3 330K 5%
330 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
330 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
330 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMF3330KJT | SMF3330KJT | A103566DKR-ND |
| Product Name | SMD 3W 330000ohm 500V Resistor | Metal Film Resistors - SMD SMF3 330K 5% | Chip Resistor - Surface Mount |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 330000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |