SMF32K7JT -- SMF3 2K7 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf3 2K7 5% Cgs - Te Connectivity
SMF32K7JT
Suppliers
Smf3 2K7 5% Cgs - Te Connectivity
75AC2152
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC2152 |
|
Product Name
|
Smf3 2K7 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers