TE Connectivity Chip Resistor - Surface Mount SMF327KJT

Description
27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103565TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103565TR-ND
Chip Resistor - Surface Mount A103565TR-ND
27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103565CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103565CT-ND
Chip Resistor - Surface Mount A103565CT-ND
27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103565DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103565DKR-ND
Chip Resistor - Surface Mount A103565DKR-ND
27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

27 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF3 27K 5% - SMF327KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 27K 5%
SMF327KJT
Metal Film Resistors - SMD SMF3 27K 5% SMF327KJT
Metal Film Resistors - SMD SMF3 27K 5%

Metal Film Resistors - SMD SMF3 27K 5%

Supplier's Site
SMD 3W 500V Resistor - 52-SMF327KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF327KJT
SMD 3W 500V Resistor 52-SMF327KJT
3W Metal Film Resistor, 27kR, 500V, 5% Tol, SMD Product overview: SMF327KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF327KJT can be used for catalog matching and distributor lookup.

3W Metal Film Resistor, 27kR, 500V, 5% Tol, SMD Product overview: SMF327KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF327KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A103565TR-ND SMF327KJT 52-SMF327KJT
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF3 27K 5% SMD 3W 500V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details