TE Connectivity Metal Film Resistors - SMD 22KOhm 3W 100PPM SMF322KJT

Description
Metal Film Resistors - SMD 22KOhm 3W 100PPM
Request a Quote Datasheet
Description
Metal Film Resistors - SMD 22KOhm 3W 100PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD 22KOhm 3W 100PPM - SMF322KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 22KOhm 3W 100PPM
SMF322KJT
Metal Film Resistors - SMD 22KOhm 3W 100PPM SMF322KJT
Metal Film Resistors - SMD 22KOhm 3W 100PPM

Metal Film Resistors - SMD 22KOhm 3W 100PPM

Supplier's Site
Chip Resistor - Surface Mount - A103564DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103564DKR-ND
Chip Resistor - Surface Mount A103564DKR-ND
22 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103564CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103564CT-ND
Chip Resistor - Surface Mount A103564CT-ND
22 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103564TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103564TR-ND
Chip Resistor - Surface Mount A103564TR-ND
22 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, Metal Film, 22K, 5%, 3W, 4122; Resistance Cgs Te Connectivity - 98K0036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 22K, 5%, 3W, 4122; Resistance Cgs Te Connectivity
98K0036
Res, Metal Film, 22K, 5%, 3W, 4122; Resistance Cgs Te Connectivity 98K0036
RES, METAL FILM, 22K, 5%, 3W, 4122; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 22K, 5%, 3W, 4122; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Metal Film, Smf Series, 22 Kohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Cgs Te Connectivity - 18R4352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Smf Series, 22 Kohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Cgs Te Connectivity
18R4352
Surface Mount Chip Resistor, Metal Film, Smf Series, 22 Kohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Cgs Te Connectivity 18R4352
Surface Mount Chip Resistor, Metal Film, SMF Series, 22 kohm, 3 W, 5%, 500 V, 4122 [10555 Metric]

Surface Mount Chip Resistor, Metal Film, SMF Series, 22 kohm, 3 W, 5%, 500 V, 4122 [10555 Metric]

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMF322KJT A103564DKR-ND 98K0036 18R4352
Product Name Metal Film Resistors - SMD 22KOhm 3W 100PPM Chip Resistor - Surface Mount Res, Metal Film, 22K, 5%, 3W, 4122; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Metal Film, Smf Series, 22 Kohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Cgs Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric] Surface Mount Technology (SMT / SMD)
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details