TE Connectivity Metal Film Resistors - SMD SMF3 220K 5% SMF3220KJT

Description
Metal Film Resistors - SMD SMF3 220K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 220K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 220K 5% - SMF3220KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 220K 5%
SMF3220KJT
Metal Film Resistors - SMD SMF3 220K 5% SMF3220KJT
Metal Film Resistors - SMD SMF3 220K 5%

Metal Film Resistors - SMD SMF3 220K 5%

Supplier's Site
Chip Resistor - Surface Mount - A103563CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103563CT-ND
Chip Resistor - Surface Mount A103563CT-ND
220 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103563TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103563TR-ND
Chip Resistor - Surface Mount A103563TR-ND
220 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103563DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103563DKR-ND
Chip Resistor - Surface Mount A103563DKR-ND
220 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 220K, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity - 01AH1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity
01AH1495
Res, 220K, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity 01AH1495
RES, 220K, 5%, 3W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:220kohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220K, 5%, 3W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:220kohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Metal Film Resistor, Smf Series, 220 Kohm, 3 W, 5%, 300 V, Smd Cgs Te Connectivity - 19R4867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smf Series, 220 Kohm, 3 W, 5%, 300 V, Smd Cgs Te Connectivity
19R4867
Surface Mount Metal Film Resistor, Smf Series, 220 Kohm, 3 W, 5%, 300 V, Smd Cgs Te Connectivity 19R4867
Surface Mount Metal Film Resistor, SMF Series, 220 kohm, 3 W, - 5%, 300 V, SMD

Surface Mount Metal Film Resistor, SMF Series, 220 kohm, 3 W, - 5%, 300 V, SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMF3220KJT A103563CT-ND 01AH1495 19R4867
Product Name Metal Film Resistors - SMD SMF3 220K 5% Chip Resistor - Surface Mount Res, 220K, 5%, 3W, 4122, Metal Film; Resistor Case Style Cgs Te Connectivity Surface Mount Metal Film Resistor, Smf Series, 220 Kohm, 3 W, 5%, 300 V, Smd Cgs Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details