TE Connectivity Metal Film Resistors - SMD SMF3 1K8 5% SMF31K8JT

Description
Metal Film Resistors - SMD SMF3 1K8 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 1K8 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 1K8 5% - SMF31K8JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 1K8 5%
SMF31K8JT
Metal Film Resistors - SMD SMF3 1K8 5% SMF31K8JT
Metal Film Resistors - SMD SMF3 1K8 5%

Metal Film Resistors - SMD SMF3 1K8 5%

Supplier's Site
Chip Resistor - Surface Mount - A103562CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103562CT-ND
Chip Resistor - Surface Mount A103562CT-ND
1.8 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103562TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103562TR-ND
Chip Resistor - Surface Mount A103562TR-ND
1.8 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103562DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103562DKR-ND
Chip Resistor - Surface Mount A103562DKR-ND
1.8 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 3W 1800ohm 500V Resistor - 52-SMF31K8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 1800ohm 500V Resistor
52-SMF31K8JT
SMD 3W 1800ohm 500V Resistor 52-SMF31K8JT
Fixed Resistor, Metal Film, 3W, 1800ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF31K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 1800ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1800ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K8JT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 1800ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF31K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 1800ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1800ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SMF31K8JT A103562CT-ND 52-SMF31K8JT
Product Name Metal Film Resistors - SMD SMF3 1K8 5% Chip Resistor - Surface Mount SMD 3W 1800ohm 500V Resistor
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details