TE Connectivity Metal Film Resistors - SMD SMF3 1K8 1% SMF31K8FT

Description
Metal Film Resistors - SMD SMF3 1K8 1%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 1K8 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 1K8 1% - SMF31K8FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 1K8 1%
SMF31K8FT
Metal Film Resistors - SMD SMF3 1K8 1% SMF31K8FT
Metal Film Resistors - SMD SMF3 1K8 1%

Metal Film Resistors - SMD SMF3 1K8 1%

Supplier's Site
SMD 3W 1800ohm Resistor - 52-SMF31K8FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 1800ohm Resistor
52-SMF31K8FT
SMD 3W 1800ohm Resistor 52-SMF31K8FT
RESISTOR, METAL FILM, 3W, 1%, 100ppm, 1800ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMF31K8FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 1800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1800ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K8FT can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 3W, 1%, 100ppm, 1800ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMF31K8FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 1800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1800ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K8FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138794CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138794CT-ND
Chip Resistor - Surface Mount A138794CT-ND
1.8 kOhms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138794DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138794DKR-ND
Chip Resistor - Surface Mount A138794DKR-ND
1.8 kOhms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138794TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138794TR-ND
Chip Resistor - Surface Mount A138794TR-ND
1.8 kOhms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±1% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMF31K8FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMF31K8FT
Chip Resistor - Surface Mount SMF31K8FT
RES SMD 1.8K OHM 1% 3W 4122

RES SMD 1.8K OHM 1% 3W 4122

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number SMF31K8FT 52-SMF31K8FT A138794CT-ND SMF31K8FT
Product Name Metal Film Resistors - SMD SMF3 1K8 1% SMD 3W 1800ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 1800 ohms 1800 ohms
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details