Fixed Resistor, Metal Film, 3W, 1500ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF31K5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 1500ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1500ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K5JT can be used for catalog matching and distributor lookup.
1.5 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.5 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.5 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD
Surface Mount Chip Resistor, Metal Film, SMF Series, 1.5 kohm, 3 W, 5%, 300 V, SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF31K5JT | A131680DKR-ND | SMF31K5JT | 98K0023 |
| Product Name | SMD 3W 1500ohm 500V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD | Surface Mount Chip Resistor, Metal Film, Smf Series, 1.5 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 1500 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |