TE Connectivity Surface Mount Resistors SMF31K2JT

Description
TE Connectivity SMF31K2JT
Request a Quote Datasheet
Description
TE Connectivity SMF31K2JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6476447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476447
Surface Mount Resistors 6476447
TE Connectivity SMF31K2JT

TE Connectivity SMF31K2JT

Supplier's Site
Surface Mount Resistors - 6476447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476447P
Surface Mount Resistors 6476447P
TE Connectivity SMF31K2JT

TE Connectivity SMF31K2JT

Supplier's Site
Surface Mount Resistors - 1614050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614050
Surface Mount Resistors 1614050
TE Connectivity SMF31K2JT

TE Connectivity SMF31K2JT

Supplier's Site
3W 500V Resistor - 52-SMF31K2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 500V Resistor
52-SMF31K2JT
3W 500V Resistor 52-SMF31K2JT
Metal Film Resistor, 3W, 1.2kR, 5% Tol, 500V, SM, 4122 Product overview: SMF31K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K2JT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 3W, 1.2kR, 5% Tol, 500V, SM, 4122 Product overview: SMF31K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF31K2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103561CT-ND
Chip Resistor - Surface Mount A103561CT-ND
1.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103561DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103561DKR-ND
Chip Resistor - Surface Mount A103561DKR-ND
1.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103561TR-ND
Chip Resistor - Surface Mount A103561TR-ND
1.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF3 1K2 5% - SMF31K2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 1K2 5%
SMF31K2JT
Metal Film Resistors - SMD SMF3 1K2 5% SMF31K2JT
Metal Film Resistors - SMD SMF3 1K2 5%

Metal Film Resistors - SMD SMF3 1K2 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SMF31K2JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMF31K2JT
Resistors - Chip Resistor - Surface Mount SMF31K2JT
RES SMD 1.2K OHM 5% 3W 4122

RES SMD 1.2K OHM 5% 3W 4122

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6476447 6476447P 52-SMF31K2JT A103561CT-ND SMF31K2JT SMF31K2JT
Product Name Surface Mount Resistors Surface Mount Resistors 3W 500V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF3 1K2 5% Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal film MetalFilm; Metal Film METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) 4122 (10555 Metric), J-Lead
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details