1 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD
RES, METAL FILM, 1K, 5%, 3W, 4122; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes
RES, 1K, 0.1%, 3W, 4122, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:500VRoHS Compliant: Yes
RES, 1K, 0.1%, 3W, 4122, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:500VRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103560DKR-ND | SMF31K0JT | 98K0021 | 16R9869 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistors - SMD | Res, Metal Film, 1K, 5%, 3W, 4122; Resistance Cgs Te Connectivity | Res, 1K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | Power Applications | |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | 4122 [10555 Metric] | 4122 [10555 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |